Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ221L

Description
220µH Unshielded Inductor 690mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 690mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ221L-ND
Fixed Inductors IHSM5832PJ221L-ND
220µH Unshielded Inductor 690mA 1.1Ohm Max Nonstandard

220µH Unshielded Inductor 690mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH 0.69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - IHSM5832PJ221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max
IHSM5832PJ221L
INDUCTOR POWER 220UH 0.69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max IHSM5832PJ221L
INDUCTOR POWER 220UH 0.69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 220UH 0.69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ221L-ND IHSM5832PJ221L
Product Name Fixed Inductors INDUCTOR POWER 220UH 0.69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details