Vishay Intertechnology, Inc. Fixed Inductors IHLW5050CEER1R0M01

Description
1µH Shielded Inductor 24A 3.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 24A 3.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLW5050CEER1R0M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLW5050CEER1R0M01-ND
Fixed Inductors IHLW5050CEER1R0M01-ND
1µH Shielded Inductor 24A 3.5mOhm Max Nonstandard

1µH Shielded Inductor 24A 3.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 24A 3.5 MOHM Inductor and Choke - 71-IHLW5050CEER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 24A 3.5 MOHM Inductor and Choke
71-IHLW5050CEER1R0M01
SMD 1UH 24A 3.5 MOHM Inductor and Choke 71-IHLW5050CEER1R0M01
FIXED IND 1UH 24A 3.5 MOHM SMD Product overview: IHLW5050CEER1R0M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 24A, 3.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 24A, 3.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW5050CEER1R0M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 24A 3.5 MOHM SMD Product overview: IHLW5050CEER1R0M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 24A, 3.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 24A, 3.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW5050CEER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLW5050CEER1R0M01-ND 71-IHLW5050CEER1R0M01
Product Name Fixed Inductors SMD 1UH 24A 3.5 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0035 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226152KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-33N 0402DC-33NXJRW , 0402DC-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details