INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
6.8µH Unshielded Inductor 3.5A 58mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM4825ER6R8L | IHSM4825ER6R8L-ND |
| Product Name | INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 6.8 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0580 ohms | 0.0580 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |