Vishay Intertechnology, Inc. Fixed Inductors IHLW5050CEERR33M01

Description
330nH Shielded Inductor 36.5A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 36.5A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLW5050CEERR33M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLW5050CEERR33M01-ND
Fixed Inductors IHLW5050CEERR33M01-ND
330nH Shielded Inductor 36.5A 1.5mOhm Max Nonstandard

330nH Shielded Inductor 36.5A 1.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLW5050CEERR33M01-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A132537TR-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
3 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details