Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER152L

Description
1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1067-2-ND
Fixed Inductors 541-1067-2-ND
1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1500UH .29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - IHSM5832ER152L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1500UH .29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max
IHSM5832ER152L
INDUCTOR POWER 1500UH .29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max IHSM5832ER152L
INDUCTOR POWER 1500UH .29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1500UH .29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1067-2-ND IHSM5832ER152L
Product Name Fixed Inductors INDUCTOR POWER 1500UH .29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details