Vishay Intertechnology, Inc. INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max IHSM3825PJ5R6L

Description
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max - IHSM3825PJ5R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max
IHSM3825PJ5R6L
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max IHSM3825PJ5R6L
INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825PJ5R6L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ5R6L-ND
Fixed Inductors IHSM3825PJ5R6L-ND
5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard

5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825PJ5R6L IHSM3825PJ5R6L-ND
Product Name INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0910 ohms 0.0910 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details