Vishay Intertechnology, Inc. 0.47uH 100KHz 80A Inductor and Choke IHLP8787MZERR47M51

Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 80A 0.00067Ohm DCR 8787 T/R Product overview: IHLP8787MZERR47M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 80A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZERR47M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 80A 0.00067Ohm DCR 8787 T/R Product overview: IHLP8787MZERR47M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 80A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZERR47M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47uH 100KHz 80A Inductor and Choke - 71-IHLP8787MZERR47M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 100KHz 80A Inductor and Choke
71-IHLP8787MZERR47M51
0.47uH 100KHz 80A Inductor and Choke 71-IHLP8787MZERR47M51
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 80A 0.00067Ohm DCR 8787 T/R Product overview: IHLP8787MZERR47M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 80A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZERR47M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 80A 0.00067Ohm DCR 8787 T/R Product overview: IHLP8787MZERR47M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 80A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZERR47M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP8787MZERR47M51CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 80A 670µOhm Max Nonstandard

470nH Shielded Molded Inductor 80A 670µOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZERR47M51TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 80A 670µOhm Max Nonstandard

470nH Shielded Molded Inductor 80A 670µOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZERR47M51DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 80A 670µOhm Max Nonstandard

470nH Shielded Molded Inductor 80A 670µOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP8787MZERR47M51 541-IHLP8787MZERR47M51CT-ND
Product Name 0.47uH 100KHz 80A Inductor and Choke Fixed Inductors
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details