Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER471L

Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1065-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1065-2-ND
Fixed Inductors 541-1065-2-ND
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH .49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - IHSM5832ER471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH .49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max
IHSM5832ER471L
INDUCTOR POWER 470UH .49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max IHSM5832ER471L
INDUCTOR POWER 470UH .49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

INDUCTOR POWER 470UH .49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1065-2-ND IHSM5832ER471L
Product Name Fixed Inductors INDUCTOR POWER 470UH .49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details