Vishay Intertechnology, Inc. INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max IHSM5832ER181L

Description
INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - IHSM5832ER181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max
IHSM5832ER181L
INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max IHSM5832ER181L
INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832ER181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER181L-ND
Fixed Inductors IHSM5832ER181L-ND
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832ER181L IHSM5832ER181L-ND
Product Name INDUCTOR POWER 180UH .75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 180 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.8090 ohms 0.8090 ohms
Rated DC Current 750 milliamps 540 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125976P - RS Components, Ltd.
Specs
Inductance Range 18 microH
Rated DC Current 1090 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers