INDUCTOR POWER 27UH .98A SMD 27¦H 980mA 860mA - Ferrite Core ¦15% Unshielded 389 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
27µH Unshielded Inductor 980mA 389mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825ER270L | IHSM3825ER270L-ND |
| Product Name | INDUCTOR POWER 27UH .98A SMD 27¦H 980mA 860mA - Ferrite Core ¦15% Unshielded 389 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 27 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.3890 ohms | 0.3890 ohms |
| Rated DC Current | 980 milliamps | 860 milliamps |