Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ270L

Description
27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ270L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ270L-ND
Fixed Inductors IHSM4825PJ270L-ND
27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard

27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max - IHSM4825PJ270L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max
IHSM4825PJ270L
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max IHSM4825PJ270L
INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ270L-ND IHSM4825PJ270L
Product Name Fixed Inductors INDUCTOR POWER 27UH 1.6A SMD 27¦H 1.6A 950mA - Ferrite Core ¦15% Unshielded 179 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers