INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay
Win Source Part Number: 1037340-IHSM5832RF15
Packaging: Reel - TR
Current Rating: 3.5A
Inductance: 15μH
Height - Seated (Max): 0.285" (7.24mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 1.6A
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 78 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Inductor Power Molded Wirewound 15uH 15% 1KHz Ferrite 3.5A 0.078Ohm DCR 5832 T/R Product overview: IHSM5832RF150L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 1KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 1KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM5832RF150L can be used for catalog matching and distributor lookup.
15µH Unshielded Inductor 3.5A 78mOhm Max Nonstandard
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM5832RF150L | 1037340-IHSM5832RF150L | 71-IHSM5832RF150L | IHSM5832RF150L-ND |
| Product Name | INDUCTOR POWER 15UH 3.5A SMD 15¦H 3.5A 1.6A - Ferrite Core ¦15% Unshielded 78 mOhm Max | Fixed Inductors - IHSM5832RF150L | 15uH 1KHz 3.5A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 15 microH | 15 microH | 15 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
| DCR | 0.0780 ohms | 0.0780 ohms | 0.0780 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |