INDUCTOR POWER 220UH .69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
220µH Unshielded Inductor 690mA 1.1Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM5832ER221L | 541-1560-2-ND |
| Product Name | INDUCTOR POWER 220UH .69A SMD 220¦H 690mA 480mA - Ferrite Core ¦15% Unshielded 1 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 220 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 690 milliamps | 480 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |