INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825RE5R6L | IHSM3825RE5R6L-ND |
| Product Name | INDUCTOR POWER 5.6UH 2.08A SMD 5.6¦H 2.08A 1.79A - Ferrite Core ¦15% Unshielded 91 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 5.6 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0910 ohms | 0.0910 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |