Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE330L

Description
33µH Unshielded Inductor 1.3A 222mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 1.3A 222mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE330L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE330L-ND
Fixed Inductors IHSM4825RE330L-ND
33µH Unshielded Inductor 1.3A 222mOhm Max Nonstandard

33µH Unshielded Inductor 1.3A 222mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max - IHSM4825RE330L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max
IHSM4825RE330L
INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max IHSM4825RE330L
INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE330L-ND IHSM4825RE330L
Product Name Fixed Inductors INDUCTOR POWER 33UH 1.3A SMD 33¦H 1.3A 880mA - Ferrite Core ¦15% Unshielded 222 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers