Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE390L

Description
39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE390L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE390L-ND
Fixed Inductors IHSM4825RE390L-ND
39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard

39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - IHSM4825RE390L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max
IHSM4825RE390L
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max IHSM4825RE390L
INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE390L-ND IHSM4825RE390L
Product Name Fixed Inductors INDUCTOR POWER 39UH 1.19A SMD 39¦H 1.19A 800mA - Ferrite Core ¦15% Unshielded 315 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details