Vishay Precision Group SMD 75uH 12A Inductor and Choke IHLP8787MZER750M5A

Description
SMD Power Inductor 75uH 12A Shielded Wirewound 32.35mR DCR Product overview: IHLP8787MZER750M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER750M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 75uH 12A Shielded Wirewound 32.35mR DCR Product overview: IHLP8787MZER750M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER750M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75uH 12A Inductor and Choke - 71-IHLP8787MZER750M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75uH 12A Inductor and Choke
71-IHLP8787MZER750M5A
SMD 75uH 12A Inductor and Choke 71-IHLP8787MZER750M5A
SMD Power Inductor 75uH 12A Shielded Wirewound 32.35mR DCR Product overview: IHLP8787MZER750M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER750M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 75uH 12A Shielded Wirewound 32.35mR DCR Product overview: IHLP8787MZER750M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER750M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP8787MZER750M5ACT-ND - DigiKey
Thief River Falls, MN, United States
75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard

75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER750M5ATR-ND - DigiKey
Thief River Falls, MN, United States
75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard

75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER750M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard

75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 75 H, 20%, Shielded, 0.03235 Ohm, 12 A Rohs Compliant Vishay - 52X6080 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 75 H, 20%, Shielded, 0.03235 Ohm, 12 A Rohs Compliant Vishay
52X6080
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 75 H, 20%, Shielded, 0.03235 Ohm, 12 A Rohs Compliant Vishay 52X6080
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 75 H, 20%, Shielded, 0.03235 ohm, 12 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 75 H, 20%, Shielded, 0.03235 ohm, 12 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP8787MZER750M5A 541-IHLP8787MZER750M5ACT-ND 52X6080
Product Name SMD 75uH 12A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 75 H, 20%, Shielded, 0.03235 Ohm, 12 A Rohs Compliant Vishay
Inductance Range 75 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details