Vishay Intertechnology, Inc. Fixed Inductors IHSM5832EB332L

Description
3.3mH Unshielded Inductor 180mA 15.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3mH Unshielded Inductor 180mA 15.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832EB332L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB332L-ND
Fixed Inductors IHSM5832EB332L-ND
3.3mH Unshielded Inductor 180mA 15.6Ohm Max Nonstandard

3.3mH Unshielded Inductor 180mA 15.6Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3300UH 0.18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - IHSM5832EB332L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3300UH 0.18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max
IHSM5832EB332L
INDUCTOR POWER 3300UH 0.18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max IHSM5832EB332L
INDUCTOR POWER 3300UH 0.18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 3300UH 0.18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832EB332L-ND IHSM5832EB332L
Product Name Fixed Inductors INDUCTOR POWER 3300UH 0.18A SMD 3.3mH 180mA 120mA - Ferrite Core ¦15% Unshielded 15.6 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details