Vishay Intertechnology, Inc. INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max IHSM4825PJ121L

Description
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - IHSM4825PJ121L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max
IHSM4825PJ121L
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max IHSM4825PJ121L
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ121L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ121L-ND
Fixed Inductors IHSM4825PJ121L-ND
120µH Unshielded Inductor 660mA 735mOhm Max Nonstandard

120µH Unshielded Inductor 660mA 735mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ121L IHSM4825PJ121L-ND
Product Name INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.7350 ohms 0.7350 ohms
Rated DC Current 660 milliamps 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers