Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max IHSM4825PJ6R8L

Description
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max - IHSM4825PJ6R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max
IHSM4825PJ6R8L
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max IHSM4825PJ6R8L
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ6R8L-ND
Fixed Inductors IHSM4825PJ6R8L-ND
6.8µH Unshielded Inductor 3.5A 58mOhm Max Nonstandard

6.8µH Unshielded Inductor 3.5A 58mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ6R8L IHSM4825PJ6R8L-ND
Product Name INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 1.7A - Ferrite Core ¦15% Unshielded 58 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0580 ohms 0.0580 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers