Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ101K

Description
100µH Unshielded Inductor 950mA 452mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 950mA 452mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ101K-ND
Fixed Inductors IHSM5832PJ101K-ND
100µH Unshielded Inductor 950mA 452mOhm Max Nonstandard

100µH Unshielded Inductor 950mA 452mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 0.95A SMD 100¦H 950mA 680mA - Ferrite Core ¦10% Unshielded 452 mOhm Max - IHSM5832PJ101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.95A SMD 100¦H 950mA 680mA - Ferrite Core ¦10% Unshielded 452 mOhm Max
IHSM5832PJ101K
INDUCTOR POWER 100UH 0.95A SMD 100¦H 950mA 680mA - Ferrite Core ¦10% Unshielded 452 mOhm Max IHSM5832PJ101K
INDUCTOR POWER 100UH 0.95A SMD 100¦H 950mA 680mA - Ferrite Core ¦10% Unshielded 452 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 100UH 0.95A SMD 100¦H 950mA 680mA - Ferrite Core ¦10% Unshielded 452 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ101K-ND IHSM5832PJ101K
Product Name Fixed Inductors INDUCTOR POWER 100UH 0.95A SMD 100¦H 950mA 680mA - Ferrite Core ¦10% Unshielded 452 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details