Vishay Precision Group Fixed Inductors IHSM4825PJ561L

Description
560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ561L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ561L-ND
Fixed Inductors IHSM4825PJ561L-ND
560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard

560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max - IHSM4825PJ561L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max
IHSM4825PJ561L
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max IHSM4825PJ561L
INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 560Uh, 230Ma, Smd; Inductance Vishay - 45C2634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Uh, 230Ma, Smd; Inductance Vishay
45C2634
Inductor, Shielded, 560Uh, 230Ma, Smd; Inductance Vishay 45C2634
INDUCTOR, SHIELDED, 560UH, 230MA, SMD; Inductance:560µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):230mA; Product Range:IHSM-4825 Series; DC Resistance Max:3.75ohm; Inductance Tolerance:± 15%RoHS Compliant: No

INDUCTOR, SHIELDED, 560UH, 230MA, SMD; Inductance:560µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):230mA; Product Range:IHSM-4825 Series; DC Resistance Max:3.75ohm; Inductance Tolerance:± 15%RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ561L-ND IHSM4825PJ561L 45C2634
Product Name Fixed Inductors INDUCTOR POWER 560UH 0.3A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 Ohm Max Inductor, Shielded, 560Uh, 230Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers