INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
22µH Unshielded Inductor 1.7A 152mOhm Max Nonstandard
INDUCTOR, SHIELDED, 22UH, 1.02A, SMD; Inductance:22µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM4825PJ220L | IHSM4825PJ220L-ND | 45C2619 |
| Product Name | INDUCTOR POWER 22UH 1.7A SMD 22¦H 1.7A 1.02A - Ferrite Core ¦15% Unshielded 152 mOhm Max | Fixed Inductors | Inductor, Shielded, 22Uh, 1.02A, Smd; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 22 microH | 22 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | |
| DCR | 0.1520 ohms | 0.1520 ohms | 0.1520 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |