INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM4825RE2R7L | IHSM4825RE2R7L-ND |
| Product Name | INDUCTOR POWER 2.7UH 5.1A SMD 2.7¦H 5.1A 2.6A - Ferrite Core ¦15% Unshielded 34 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 2.7 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0340 ohms | 0.0340 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |