Vishay Precision Group Fixed Inductors IHLP8787MZERR47M5A

Description
470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard

470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard

470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZERR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard

470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard

Buy Now Datasheet
Automotive SMD 0.47uH 80A Inductor and Choke - 71-IHLP8787MZERR47M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.47uH 80A Inductor and Choke
71-IHLP8787MZERR47M5A
Automotive SMD 0.47uH 80A Inductor and Choke 71-IHLP8787MZERR47M5A
SMD Power Inductor 0.47uH 80A Shielded Wirewound AEC-Q200 Product overview: IHLP8787MZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uH, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 0.47uH, 80A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZERR47M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.47uH 80A Shielded Wirewound AEC-Q200 Product overview: IHLP8787MZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uH, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 0.47uH, 80A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZERR47M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 470 Nh, 20%, Shielded, 670 Ohm, 80 A Rohs Compliant Vishay - 52X6068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 470 Nh, 20%, Shielded, 670 Ohm, 80 A Rohs Compliant Vishay
52X6068
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 470 Nh, 20%, Shielded, 670 Ohm, 80 A Rohs Compliant Vishay 52X6068
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 470 nH, 20%, Shielded, 670 ohm, 80 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 470 nH, 20%, Shielded, 670 ohm, 80 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZERR47M5ACT-ND 71-IHLP8787MZERR47M5A 52X6068
Product Name Fixed Inductors Automotive SMD 0.47uH 80A Inductor and Choke Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 470 Nh, 20%, Shielded, 670 Ohm, 80 A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 6.70E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers