Vishay Intertechnology, Inc. INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max IHSM3825ER150L

Description
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - IHSM3825ER150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max
IHSM3825ER150L
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max IHSM3825ER150L
INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1056-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1056-2-ND
Fixed Inductors 541-1056-2-ND
15µH Unshielded Inductor 1.29A 228mOhm Max Nonstandard

15µH Unshielded Inductor 1.29A 228mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825ER150L 541-1056-2-ND
Product Name INDUCTOR POWER 15UH 1.29A SMD 15¦H 1.29A 1.11A - Ferrite Core ¦15% Unshielded 228 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.2280 ohms 0.2280 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers