Vishay Intertechnology, Inc. INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max IHSM5832RF152L

Description
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - IHSM5832RF152L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max
IHSM5832RF152L
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max IHSM5832RF152L
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF152L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF152L-ND
Fixed Inductors IHSM5832RF152L-ND
1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF152L IHSM5832RF152L-ND
Product Name INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1500 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 290 milliamps 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details