Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ1R2L

Description
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ1R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ1R2L-ND
Fixed Inductors IHSM4825PJ1R2L-ND
1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard

1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max - IHSM4825PJ1R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max
IHSM4825PJ1R2L
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max IHSM4825PJ1R2L
INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ1R2L-ND IHSM4825PJ1R2L
Product Name Fixed Inductors INDUCTOR POWER 1.2UH 7.6A SMD 1.2¦H 7.6A 3.8A - Ferrite Core ¦15% Unshielded 18 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers