Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ470L

Description
47µH Unshielded Inductor 1.77A 215mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 1.77A 215mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ470L-ND
Fixed Inductors IHSM5832PJ470L-ND
47µH Unshielded Inductor 1.77A 215mOhm Max Nonstandard

47µH Unshielded Inductor 1.77A 215mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHSM5832PJ470L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details