Vishay Intertechnology, Inc. INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max IHSM4825RE560L

Description
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - IHSM4825RE560L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max
IHSM4825RE560L
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max IHSM4825RE560L
INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825RE560L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE560L-ND
Fixed Inductors IHSM4825RE560L-ND
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825RE560L IHSM4825RE560L-ND
Product Name INDUCTOR POWER 56UH 0.95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3970 ohms 0.3970 ohms
Rated DC Current 950 milliamps 680 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers