INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
SMD Power Inductor 10uH 3.1A 15% Ferrite 4825 Product overview: IHSM4825ER100L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM4825ER100L can be used for catalog matching and distributor lookup.
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard
Manufacturer: Vishay Dale
Win Source Part Number: 808375-IHSM4825ER100
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 1.4A
DC Resistance (DCR): 71mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.540" L x 0.250" W (13.72mm x 6.35mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.225" (5.72mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A
Inductance Frequency - Test: 1kHz
Inductor,Ferrite,10u
FIXED IND 10UH 3.1A 71 MOHM SMD
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM4825ER100L | 71-IHSM4825ER100L | 541-1550-2-ND | 808375-IHSM4825ER100L | 88K3237 | IHSM4825ER100L |
| Product Name | INDUCTOR POWER 10UH 3.1A SMD 10¦H 3.1A 1.4A - Ferrite Core ¦15% Unshielded 71 mOhm Max | SMD 10uH 3.1A Inductor and Choke | Fixed Inductors | Fixed Inductors - IHSM4825ER100L | Inductor,ferrite,10Uh,15+% Tol,15-% Tol,5425-Case Vishay | Fixed Inductors |
| Application | General Purpose | |||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | ||
| DCR | 0.0710 ohms | 0.0710 ohms | 0.0710 ohms | 0.0710 ohms | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |