Vishay Precision Group Fixed Inductors IHSM4825EB2R7L

Description
2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB2R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB2R7L-ND
Fixed Inductors IHSM4825EB2R7L-ND
2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard

2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay - 53K4938 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay
53K4938
Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay 53K4938
INDUCTOR, SHIELDED, 2.7UH, 2.6A, SMD; Inductance:2.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:IHSM-4825 Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, 2.6A, SMD; Inductance:2.7µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:IHSM-4825 Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB2R7L-ND 53K4938
Product Name Fixed Inductors Inductor, Shielded, 2.7Uh, 2.6A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details