Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ680L

Description
68µH Unshielded Inductor 610mA 1.04Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 610mA 1.04Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ680L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ680L-ND
Fixed Inductors IHSM3825PJ680L-ND
68µH Unshielded Inductor 610mA 1.04Ohm Max Nonstandard

68µH Unshielded Inductor 610mA 1.04Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 0.61A SMD 68¦H 610mA 580mA - Ferrite Core ¦15% Unshielded 1.04 Ohm Max - IHSM3825PJ680L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 0.61A SMD 68¦H 610mA 580mA - Ferrite Core ¦15% Unshielded 1.04 Ohm Max
IHSM3825PJ680L
INDUCTOR POWER 68UH 0.61A SMD 68¦H 610mA 580mA - Ferrite Core ¦15% Unshielded 1.04 Ohm Max IHSM3825PJ680L
INDUCTOR POWER 68UH 0.61A SMD 68¦H 610mA 580mA - Ferrite Core ¦15% Unshielded 1.04 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 68UH 0.61A SMD 68¦H 610mA 580mA - Ferrite Core ¦15% Unshielded 1.04 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ680L-ND IHSM3825PJ680L
Product Name Fixed Inductors INDUCTOR POWER 68UH 0.61A SMD 68¦H 610mA 580mA - Ferrite Core ¦15% Unshielded 1.04 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data