Vishay Intertechnology, Inc. Fixed Inductors IHSM3825ER271L

Description
270µH Unshielded Inductor 290mA 4.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 290mA 4.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825ER271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825ER271L-ND
Fixed Inductors IHSM3825ER271L-ND
270µH Unshielded Inductor 290mA 4.4Ohm Max Nonstandard

270µH Unshielded Inductor 290mA 4.4Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 270UH .29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - IHSM3825ER271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH .29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max
IHSM3825ER271L
INDUCTOR POWER 270UH .29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max IHSM3825ER271L
INDUCTOR POWER 270UH .29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 270UH .29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825ER271L-ND IHSM3825ER271L
Product Name Fixed Inductors INDUCTOR POWER 270UH .29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Application RF Choke
View Details