Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF180L

Description
18µH Unshielded Inductor 3.2A 83mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Inductor 3.2A 83mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF180L-ND
Fixed Inductors IHSM5832RF180L-ND
18µH Unshielded Inductor 3.2A 83mOhm Max Nonstandard

18µH Unshielded Inductor 3.2A 83mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18UH 3.2A SMD 18¦H 3.2A 1.5A - Ferrite Core ¦15% Unshielded 83 mOhm Max - IHSM5832RF180L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 3.2A SMD 18¦H 3.2A 1.5A - Ferrite Core ¦15% Unshielded 83 mOhm Max
IHSM5832RF180L
INDUCTOR POWER 18UH 3.2A SMD 18¦H 3.2A 1.5A - Ferrite Core ¦15% Unshielded 83 mOhm Max IHSM5832RF180L
INDUCTOR POWER 18UH 3.2A SMD 18¦H 3.2A 1.5A - Ferrite Core ¦15% Unshielded 83 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 18UH 3.2A SMD 18¦H 3.2A 1.5A - Ferrite Core ¦15% Unshielded 83 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF180L-ND IHSM5832RF180L
Product Name Fixed Inductors INDUCTOR POWER 18UH 3.2A SMD 18¦H 3.2A 1.5A - Ferrite Core ¦15% Unshielded 83 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details