Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE471L

Description
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE471L-ND
Fixed Inductors IHSM4825RE471L-ND
470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - IHSM4825RE471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max
IHSM4825RE471L
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max IHSM4825RE471L
INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE471L-ND IHSM4825RE471L
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.32A SMD 470¦H 320mA 240mA - Ferrite Core ¦15% Unshielded 3.36 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers