Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER560L

Description
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825ER560L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER560L-ND
Fixed Inductors IHSM4825ER560L-ND
56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 56UH .95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - IHSM4825ER560L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH .95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max
IHSM4825ER560L
INDUCTOR POWER 56UH .95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max IHSM4825ER560L
INDUCTOR POWER 56UH .95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 56UH .95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825ER560L-ND IHSM4825ER560L
Product Name Fixed Inductors INDUCTOR POWER 56UH .95A SMD 56¦H 950mA 680mA - Ferrite Core ¦15% Unshielded 397 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data