Vishay Precision Group Fixed Inductors IHSM4825PJ180L

Description
18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ180L-ND
Fixed Inductors IHSM4825PJ180L-ND
18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard

18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max - IHSM4825PJ180L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max
IHSM4825PJ180L
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max IHSM4825PJ180L
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Vishay - 45C2616 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Vishay
45C2616
Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Vishay 45C2616
INDUCTOR, SHIELDED, 18UH, 1.1A, SMD; Inductance:18µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:IHSM-4825 Series; DC Resistance Max:0.119ohm; Inductance Tolerance:± 15% RoHS Compliant: No

INDUCTOR, SHIELDED, 18UH, 1.1A, SMD; Inductance:18µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:IHSM-4825 Series; DC Resistance Max:0.119ohm; Inductance Tolerance:± 15% RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ180L-ND IHSM4825PJ180L 45C2616
Product Name Fixed Inductors INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max Inductor, Shielded, 18Uh, 1.1A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C220MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details