Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER270L

Description
27µH Unshielded Inductor 2.3A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Inductor 2.3A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1630-2-ND
Fixed Inductors 541-1630-2-ND
27µH Unshielded Inductor 2.3A 140mOhm Max Nonstandard

27µH Unshielded Inductor 2.3A 140mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - IHSM5832ER270L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max
IHSM5832ER270L
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max IHSM5832ER270L
INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1630-2-ND IHSM5832ER270L
Product Name Fixed Inductors INDUCTOR POWER 27UH 2.3A SMD 27¦H 2.3A 1.2A - Ferrite Core ¦15% Unshielded 140 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details