Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF181L

Description
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF181L-ND
Fixed Inductors IHSM5832RF181L-ND
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - IHSM5832RF181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max
IHSM5832RF181L
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max IHSM5832RF181L
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF181L-ND IHSM5832RF181L
Product Name Fixed Inductors INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details