INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦10% Unshielded 83 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
4.7µH Unshielded Inductor 2.17A 83mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825PJ4R7K | IHSM3825PJ4R7K-ND |
| Product Name | INDUCTOR POWER 4.7UH 2.17A SMD 4.7¦H 2.17A 1.93A - Ferrite Core ¦10% Unshielded 83 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 4.7 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.0830 ohms | 0.0830 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |