15uH Shielded Power Inductor, 23.5A, 6.11mR DCR, SMD Product overview: IHLP8787MZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 23.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 23.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER150M5
15µH Shielded Molded Inductor 23.5A 6.11mOhm Max Nonstandard
15µH Shielded Molded Inductor 23.5A 6.11mOhm Max Nonstandard
15µH Shielded Molded Inductor 23.5A 6.11mOhm Max Nonstandard
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 15 H, 20%, Shielded, 6110 ohm, 23.5 A RoHS Compliant: Yes
FIXED IND 15UH 23.5A 6.11MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP8787MZER150M5A | 541-IHLP8787MZER150M5ACT-ND | 52X6072 | IHLP8787MZER150M5A |
| Product Name | SMD 15uH 23.5A Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 15 H, 20%, Shielded, 6110 Ohm, 23.5 A Rohs Compliant Vishay | Fixed Inductors |
| Inductance Range | 15 microH | 15 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |