Vishay Precision Group Automotive SMD 4.7uH 47A Inductor and Choke IHLP8787MZER4R7M5A

Description
SMD Power Inductor 4.7uH 47A Shielded Wirewound 1.84mR DCR AEC-Q200 Product overview: IHLP8787MZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH, 47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, 47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER4R7M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 4.7uH 47A Shielded Wirewound 1.84mR DCR AEC-Q200 Product overview: IHLP8787MZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH, 47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, 47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER4R7M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4.7uH 47A Inductor and Choke - 71-IHLP8787MZER4R7M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4.7uH 47A Inductor and Choke
71-IHLP8787MZER4R7M5A
Automotive SMD 4.7uH 47A Inductor and Choke 71-IHLP8787MZER4R7M5A
SMD Power Inductor 4.7uH 47A Shielded Wirewound 1.84mR DCR AEC-Q200 Product overview: IHLP8787MZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH, 47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, 47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER4R7M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 47A Shielded Wirewound 1.84mR DCR AEC-Q200 Product overview: IHLP8787MZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH, 47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, 47A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER4R7M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP8787MZER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER4R7M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 4.7 H, 20%, Shielded, 1840 Ohm, 47 A Rohs Compliant Vishay - 52X6077 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 4.7 H, 20%, Shielded, 1840 Ohm, 47 A Rohs Compliant Vishay
52X6077
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 4.7 H, 20%, Shielded, 1840 Ohm, 47 A Rohs Compliant Vishay 52X6077
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 4.7 H, 20%, Shielded, 1840 ohm, 47 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 4.7 H, 20%, Shielded, 1840 ohm, 47 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP8787MZER4R7M5A 541-IHLP8787MZER4R7M5ATR-ND 52X6077
Product Name Automotive SMD 4.7uH 47A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 4.7 H, 20%, Shielded, 1840 Ohm, 47 A Rohs Compliant Vishay
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details