Vishay Intertechnology, Inc. INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max IHSM3825PJ330L

Description
INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max - IHSM3825PJ330L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max
IHSM3825PJ330L
INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max IHSM3825PJ330L
INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825PJ330L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ330L-ND
Fixed Inductors IHSM3825PJ330L-ND
33µH Unshielded Inductor 920mA 440mOhm Max Nonstandard

33µH Unshielded Inductor 920mA 440mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825PJ330L IHSM3825PJ330L-ND
Product Name INDUCTOR POWER 33UH 0.92A SMD 33¦H 920mA 750mA - Ferrite Core ¦15% Unshielded 440 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4400 ohms 0.4400 ohms
Rated DC Current 920 milliamps 750 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1623939-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details