Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER561L

Description
560µH Unshielded Inductor 300mA 397mOhm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 300mA 397mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825ER561L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER561L-ND
Fixed Inductors IHSM4825ER561L-ND
560µH Unshielded Inductor 300mA 397mOhm Max Nonstandard

560µH Unshielded Inductor 300mA 397mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 560UH .30A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 mOhm Max - IHSM4825ER561L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 560UH .30A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 mOhm Max
IHSM4825ER561L
INDUCTOR POWER 560UH .30A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 mOhm Max IHSM4825ER561L
INDUCTOR POWER 560UH .30A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 560UH .30A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825ER561L-ND IHSM4825ER561L
Product Name Fixed Inductors INDUCTOR POWER 560UH .30A SMD 560¦H 300mA 230mA - Ferrite Core ¦15% Unshielded 3.75 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details