Vishay Intertechnology, Inc. Fixed Inductors IHSM3825RE102K

Description
1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825RE102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE102K-ND
Fixed Inductors IHSM3825RE102K-ND
1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard

1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦10% Unshielded 12.97 Ohm Max - IHSM3825RE102K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦10% Unshielded 12.97 Ohm Max
IHSM3825RE102K
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦10% Unshielded 12.97 Ohm Max IHSM3825RE102K
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦10% Unshielded 12.97 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦10% Unshielded 12.97 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825RE102K-ND IHSM3825RE102K
Product Name Fixed Inductors INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦10% Unshielded 12.97 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers