Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ1R5L

Description
1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ1R5L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ1R5L-ND
Fixed Inductors IHSM3825PJ1R5L-ND
1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard

1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM3825PJ1R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM3825PJ1R5L
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM3825PJ1R5L
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ1R5L-ND IHSM3825PJ1R5L
Product Name Fixed Inductors INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers