Vishay Intertechnology, Inc. INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max IHSM5832PJ152L

Description
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - IHSM5832PJ152L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max
IHSM5832PJ152L
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max IHSM5832PJ152L
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832PJ152L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ152L-ND
Fixed Inductors IHSM5832PJ152L-ND
1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832PJ152L IHSM5832PJ152L-ND
Product Name INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1500 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 290 milliamps 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers