INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard
FIXED IND 5.6UH 7A 24 MOHM SMD
FIXED IND 5.6UH 7A 24 MOHM SMD
Inductor Power Molded Wirewound 5.6uH 15% 1KHz Ferrite 7A 0.024Ohm DCR 5832 T/R Product overview: IHSM5832ER5R6L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 1KHz, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 1KHz, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM5832ER5R6L can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM5832ER5R6L | 541-IHSM5832ER5R6LTR-ND | 71-IHSM5832ER5R6L |
| Product Name | INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max | Fixed Inductors | 5.6uH 1KHz 7A Inductor and Choke |
| Application | General Purpose | ||
| Inductance Range | 5.6 microH | 5.6 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0240 ohms | 0.0240 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |