Vishay Intertechnology, Inc. INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max IHSM5832EB152L

Description
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - IHSM5832EB152L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max
IHSM5832EB152L
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max IHSM5832EB152L
INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832EB152L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB152L-ND
Fixed Inductors IHSM5832EB152L-ND
1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832EB152L IHSM5832EB152L-ND
Product Name INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1500 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 290 milliamps 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details